Ohm Gang Potentiometer Kierros
249 F GJ S 0 X BO50 250K 10% A e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 693-249FGJS0XB25254KA-ND | 70M8132 |
| Product Name | Rotary Potentiometers, Rheostats | 249 F Gj S 0 X Bo50 250K 10% A E3 / Box Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |