Vishay Precision Group Potentiometers 249FGJS0XB25104KA

Description
Vishay 249FGJS0XB25104KA Potentiometer
Request a Quote Datasheet
Description
Vishay 249FGJS0XB25104KA Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 410233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
410233
Potentiometers 410233
Vishay 249FGJS0XB25104KA Potentiometer

Vishay 249FGJS0XB25104KA Potentiometer

Supplier's Site
Potentiometers - 410233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
410233P
Potentiometers 410233P
249-7 cermet control pot,100K lin 12mm

249-7 cermet control pot,100K lin 12mm

Supplier's Site
Potentiometers - 1679584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679584
Potentiometers 1679584
249-7 cermet control pot,100K lin 12mm

249-7 cermet control pot,100K lin 12mm

Supplier's Site
Rotary Potentiometers, Rheostats - 693-249FGJS0XB25104KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-249FGJS0XB25104KA-ND
Rotary Potentiometers, Rheostats 693-249FGJS0XB25104KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
249FGJS0XB25104KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 249FGJS0XB25104KA
POT PLASTIC LINEAR

POT PLASTIC LINEAR

Supplier's Site
Potentiometer, Cermet, 100Kohm, 20%, 1W; Track Resistance Vishay - 70M8128 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 100Kohm, 20%, 1W; Track Resistance Vishay
70M8128
Potentiometer, Cermet, 100Kohm, 20%, 1W; Track Resistance Vishay 70M8128
POTENTIOMETER, CERMET, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CERMET, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Rotary Pot, 100K, 1W, Panel Mount Rohs Compliant Vishay - 38AK9835 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 100K, 1W, Panel Mount Rohs Compliant Vishay
38AK9835
Rotary Pot, 100K, 1W, Panel Mount Rohs Compliant Vishay 38AK9835
ROTARY POT, 100K, 1W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 100K, 1W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 410233 410233P 693-249FGJS0XB25104KA-ND 249FGJS0XB25104KA 70M8128 38AK9835
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Cermet, 100Kohm, 20%, 1W; Track Resistance Vishay Rotary Pot, 100K, 1W, Panel Mount Rohs Compliant Vishay
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers