Vishay 249FGJS0XB25103KA Potentiometer
249-7 cermet control pot,10K lin 12mm 1W
249-7 cermet control pot,10K lin 12mm 1W
Ohm Gang Potentiometer Kierros
POTENTIOMETER CERMET, 10KOHM 20% 1W Product overview: 249FGJS0XB25103KA from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-249FGJS0XB25103KA
POT, LINEAR, 10K, 1W, SCREWDRIVER SLOT ROHS COMPLIANT: YES
POT PLASTIC LINEAR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 410205 | 410205P | 693-249FGJS0XB25103KA-ND | 80-249FGJS0XB25103KA | 85AH7453 | 249FGJS0XB25103KA |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | 10KOHM 1W Trimmer Potentiometer | Pot, Linear, 10K, 1W, Screwdriver Slot Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); ThroughHole; Pin | Panel Mount (Bushing) | Screw Terminals | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear; Linear | Rotary | Linear | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |