Vishay Precision Group Potentiometers 249FGJS0XB25102KA

Description
249-7 cermet control pot,1K lin 12mm 1W
Request a Quote Datasheet
Description
249-7 cermet control pot,1K lin 12mm 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 410176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
410176P
Potentiometers 410176P
249-7 cermet control pot,1K lin 12mm 1W

249-7 cermet control pot,1K lin 12mm 1W

Supplier's Site
Potentiometers - 1679579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679579
Potentiometers 1679579
249-7 cermet control pot,1K lin 12mm 1W

249-7 cermet control pot,1K lin 12mm 1W

Supplier's Site
Rotary Potentiometers, Rheostats - 693-249FGJS0XB25102KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-249FGJS0XB25102KA-ND
Rotary Potentiometers, Rheostats 693-249FGJS0XB25102KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 249FGJS0XB25102KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
249FGJS0XB25102KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 249FGJS0XB25102KA
POT PLASTIC LINEAR

POT PLASTIC LINEAR

Supplier's Site
Potentiometer Cermet, 1Kohm 20%, 1W; Track Resistance Vishay - 70M8125 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Cermet, 1Kohm 20%, 1W; Track Resistance Vishay
70M8125
Potentiometer Cermet, 1Kohm 20%, 1W; Track Resistance Vishay 70M8125
POTENTIOMETER CERMET, 1KOHM 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER CERMET, 1KOHM 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 410176P 1679579 693-249FGJS0XB25102KA-ND 249FGJS0XB25102KA 70M8125
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer Cermet, 1Kohm 20%, 1W; Track Resistance Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details