249-8 cermet control pot,25K lin 12mm 1W
249-8 cermet control pot,25K lin 12mm 1W
Ohm Gang Potentiometer Kierros
249 B BH S 0 X BO50 25K 10% A e3 / BOX
POT PLASTIC LINEAR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 410306P | 1679589 | 693-249BBHS0XB25253KA-ND | 70M8086 | 249BBHS0XB25253KA |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | 249 B Bh S 0 X Bo50 25K 10% A E3 / Box Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Rotary | Linear; Linear | Linear | ||
| Resistance Range | 25000 ohms | 25000 ohms | 25000 ohms | ||
| Standards and Certifications | RoHS | RoHS |