Vishay Precision Group Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Vishay 249-9-10-502

Description
CERMET POTENTIOMETER, 5KOHM 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
CERMET POTENTIOMETER, 5KOHM 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Vishay - 20M3671 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Vishay
20M3671
Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Vishay 20M3671
CERMET POTENTIOMETER, 5KOHM 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 5KOHM 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Cermet;Rest 5 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in - 70219119 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 5 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in
70219119
Pot;Cermet;Rest 5 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in 70219119
The model 248/249 is a value priced panel control and has proven high performance characteristics in a cost effective package. They are designed to become the choice when seeking high quality, inexpensive panel or PCB mounting potentiometers. The model 248 is conductive plastic with ±20% resistance tolerance and the 249 is cermet with ±10% tolerance. The 248 is 0.5 watts at 70°C with a temperature coefficient of 1000 ppm/°C. The 249 is 1.0 watts at 70°C with a temperature coefficient of 100 ppm/°C. Both have 295° (±5°) mechanical rotation with 265° (±5°) electrical rotation. Rotational Life: 50,000 cycles. Shaft: Plated brass. The housing and rear lid are flame-retardant plastic. Terminals: Phosphor bronze with solder plated. Operating Temperature: –55°C to +125°C. Load Life: 1000 hours at 70°C.

The model 248/249 is a value priced panel control and has proven high performance characteristics in a cost effective package. They are designed to become the choice when seeking high quality, inexpensive panel or PCB mounting potentiometers. The model 248 is conductive plastic with ±20% resistance tolerance and the 249 is cermet with ±10% tolerance. The 248 is 0.5 watts at 70°C with a temperature coefficient of 1000 ppm/°C. The 249 is 1.0 watts at 70°C with a temperature coefficient of 100 ppm/°C. Both have 295° (±5°) mechanical rotation with 265° (±5°) electrical rotation. Rotational Life: 50,000 cycles. Shaft: Plated brass. The housing and rear lid are flame-retardant plastic. Terminals: Phosphor bronze with solder plated. Operating Temperature: –55°C to +125°C. Load Life: 1000 hours at 70°C.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 20M3671 70219119
Product Name Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Vishay Pot;Cermet;Rest 5 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in
Configuration Single Resistor Single Turn
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) ThroughHole; PCB
Tolerance 10 +/- % 10 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details