Vishay Precision Group Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay 249-7-10-103

Description
CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay - 20M3670 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay
20M3670
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay 20M3670
CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M3670
Product Name Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers