Vishay Precision Group Pot;Cermet;Rest 1 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in 249-09-10-102

Description
The model 248/249 is a value priced panel control and has proven high performance characteristics in a cost effective package. They are designed to become the choice when seeking high quality, inexpensive panel or PCB mounting potentiometers. The model 248 is conductive plastic with ±20% resistance tolerance and the 249 is cermet with ±10% tolerance. The 248 is 0.5 watts at 70°C with a temperature coefficient of 1000 ppm/°C. The 249 is 1.0 watts at 70°C with a temperature coefficient of 100 ppm/°C. Both have 295° (±5°) mechanical rotation with 265° (±5°) electrical rotation. Rotational Life: 50,000 cycles. Shaft: Plated brass. The housing and rear lid are flame-retardant plastic. Terminals: Phosphor bronze with solder plated. Operating Temperature: –55°C to +125°C. Load Life: 1000 hours at 70°C.
Description
The model 248/249 is a value priced panel control and has proven high performance characteristics in a cost effective package. They are designed to become the choice when seeking high quality, inexpensive panel or PCB mounting potentiometers. The model 248 is conductive plastic with ±20% resistance tolerance and the 249 is cermet with ±10% tolerance. The 248 is 0.5 watts at 70°C with a temperature coefficient of 1000 ppm/°C. The 249 is 1.0 watts at 70°C with a temperature coefficient of 100 ppm/°C. Both have 295° (±5°) mechanical rotation with 265° (±5°) electrical rotation. Rotational Life: 50,000 cycles. Shaft: Plated brass. The housing and rear lid are flame-retardant plastic. Terminals: Phosphor bronze with solder plated. Operating Temperature: –55°C to +125°C. Load Life: 1000 hours at 70°C.

Suppliers

Company
Product
Description
Supplier Links
Pot;Cermet;Rest 1 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in - 70219117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 1 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in
70219117
Pot;Cermet;Rest 1 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in 70219117
The model 248/249 is a value priced panel control and has proven high performance characteristics in a cost effective package. They are designed to become the choice when seeking high quality, inexpensive panel or PCB mounting potentiometers. The model 248 is conductive plastic with ±20% resistance tolerance and the 249 is cermet with ±10% tolerance. The 248 is 0.5 watts at 70°C with a temperature coefficient of 1000 ppm/°C. The 249 is 1.0 watts at 70°C with a temperature coefficient of 100 ppm/°C. Both have 295° (±5°) mechanical rotation with 265° (±5°) electrical rotation. Rotational Life: 50,000 cycles. Shaft: Plated brass. The housing and rear lid are flame-retardant plastic. Terminals: Phosphor bronze with solder plated. Operating Temperature: –55°C to +125°C. Load Life: 1000 hours at 70°C.

The model 248/249 is a value priced panel control and has proven high performance characteristics in a cost effective package. They are designed to become the choice when seeking high quality, inexpensive panel or PCB mounting potentiometers. The model 248 is conductive plastic with ±20% resistance tolerance and the 249 is cermet with ±10% tolerance. The 248 is 0.5 watts at 70°C with a temperature coefficient of 1000 ppm/°C. The 249 is 1.0 watts at 70°C with a temperature coefficient of 100 ppm/°C. Both have 295° (±5°) mechanical rotation with 265° (±5°) electrical rotation. Rotational Life: 50,000 cycles. Shaft: Plated brass. The housing and rear lid are flame-retardant plastic. Terminals: Phosphor bronze with solder plated. Operating Temperature: –55°C to +125°C. Load Life: 1000 hours at 70°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70219117
Product Name Pot;Cermet;Rest 1 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in
Technology / Construction Cermet
Mounting / Packaging ThroughHole; PCB
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Linear Potentiometers - 04-1270-0027 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details