Ohm Gang Potentiometer Kierros
POT PLASTIC LINEAR
Rotary Potentiometer, Conductive Plastic, 248 Series, 25 kohm, Linear, 1, 500 mW, Through Hole RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 693-248FGJSPXB25253MA-ND | 248FGJSPXB25253MA | 98K8388 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Conductive Plastic, 248 Series, 25 Kohm, Linear, 1, 500 Mw, Through Hole Rohs Compliant Vishay |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor |