Ohm Gang Potentiometer Kierros
Rotary Potentiometer, Conductive Plastic, 248 Series, 1 kohm, Linear, 1, 500 mW, Through Hole RoHS Compliant: Yes
POT PLASTIC LINEAR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 693-248FGJSPXB25102MA-ND | 98K8384 | 248FGJSPXB25102MA |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Conductive Plastic, 248 Series, 1 Kohm, Linear, 1, 500 Mw, Through Hole Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor |