Ohm Gang Potentiometer Kierros
Vishay 248BBHS0XB25252MA Potentiometer
Vishay 248BBHS0XB25252MA Potentiometer
POT PLASTIC LINEAR
Rotary Potentiometer, Conductive Plastic, 248 Series, 2.5 kohm, Linear, 1, 500 mW, Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 693-248BBHS0XB25252MA-ND | 410485 | 410485P | 248BBHS0XB25252MA | 98K8395 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Conductive Plastic, 248 Series, 2.5 Kohm, Linear, 1, 500 Mw, Through Hole Rohs Compliant Vishay |
| Technology / Construction | Conductive Plastic | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); ThroughHole; Pin | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear | Linear; Linear | Rotary |