Vishay Intertechnology, Inc. 45V 240A Diode and Rectifier 241NQ045PBF

Description
DIODE MODULE 45V 240A D-67 Product overview: 241NQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 240A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-241NQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE 45V 240A D-67 Product overview: 241NQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 240A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-241NQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 240A Diode and Rectifier - 280-241NQ045PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 240A Diode and Rectifier
280-241NQ045PBF
45V 240A Diode and Rectifier 280-241NQ045PBF
DIODE MODULE 45V 240A D-67 Product overview: 241NQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 240A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-241NQ045PBF can be used for catalog matching and distributor lookup.

DIODE MODULE 45V 240A D-67 Product overview: 241NQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 240A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-241NQ045PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 241NQ045PBF - 8142-241NQ045PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 241NQ045PBF
8142-241NQ045PBF
Diodes, Rectifiers - Single - 241NQ045PBF 8142-241NQ045PBF
Manufacturer: Vishay Win Source Part Number: 8142-241NQ045PBF Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 240A Voltage - Forward (Vf) (Max) @ If: 800mV @ 240A Current - Reverse Leakage @ Vr: 20mA @ 45V Capacitance @ Vr, F: 14800pF @ 5V, 1MHz Categories: Discrete Semiconductor Products Status: Active Case / Package: D-67 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 8142-241NQ045PBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 240A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 240A
Current - Reverse Leakage @ Vr: 20mA @ 45V
Capacitance @ Vr, F: 14800pF @ 5V, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-67
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-241NQ045PBF 8142-241NQ045PBF
Product Name 45V 240A Diode and Rectifier Diodes, Rectifiers - Single - 241NQ045PBF
Package Bulk D-67
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT46WJF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 650 volts
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details