THERMISTOR, PTC; Product Range:-; Voltage Rating:265VAC; Holding Current:-; Tripping Current:-; Time to Trip:-; Fuse Shape:Round; Current Rating Max:300mA; Lead Spacing:5mm; Diameter:5mm; Length:-; Thickness:5.5mm; Height:10mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 96F6788 |
| Product Name | Thermistor, Ptc; Product Range Vishay |