Vishay Intertechnology, Inc. RES 820K OHM 1/2W 5% MG AXIAL 2322 242 23824

Description
RES 820Kohm 1/2W 5% MG AXIAL
Request a Quote
Description
RES 820Kohm 1/2W 5% MG AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/2W 5% MG AXIAL - 2322 242 23824 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/2W 5% MG AXIAL
2322 242 23824
RES 820K OHM 1/2W 5% MG AXIAL 2322 242 23824
RES 820Kohm 1/2W 5% MG AXIAL

RES 820Kohm 1/2W 5% MG AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 2322 242 23824
Product Name RES 820K OHM 1/2W 5% MG AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details