Vishay Precision Group Mca 1206-25 0.1% P5 12K Vishay 231239671203

Description
MCA 1206-25 0.1% P5 12K
Description
MCA 1206-25 0.1% P5 12K

Suppliers

Company
Product
Description
Supplier Links
Mca 1206-25 0.1% P5 12K Vishay - 86C7854 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 12K Vishay
86C7854
Mca 1206-25 0.1% P5 12K Vishay 86C7854
MCA 1206-25 0.1% P5 12K

MCA 1206-25 0.1% P5 12K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86C7854
Product Name Mca 1206-25 0.1% P5 12K Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details