Vishay Precision Group Thin Film Chip Resistor; Resistance Vishay 231224179103

Description
Thin Film Chip Resistor; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes
Datasheet
Description
Thin Film Chip Resistor; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip Resistor; Resistance Vishay - 83F6609 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip Resistor; Resistance Vishay
83F6609
Thin Film Chip Resistor; Resistance Vishay 83F6609
Thin Film Chip Resistor; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Thin Film Chip Resistor; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F6609
Product Name Thin Film Chip Resistor; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details