Vishay Precision Group Thin Film Chip Resistor; Resistance Vishay 231224174303

Description
Thin Film Chip Resistor; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes
Datasheet
Description
Thin Film Chip Resistor; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip Resistor; Resistance Vishay - 83F6601 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip Resistor; Resistance Vishay
83F6601
Thin Film Chip Resistor; Resistance Vishay 83F6601
Thin Film Chip Resistor; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Thin Film Chip Resistor; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F6601
Product Name Thin Film Chip Resistor; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details