Vishay Precision Group Thin Film Chip Resistor; Resistance Vishay 231224171803

Description
Thin Film Chip Resistor; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes
Description
Thin Film Chip Resistor; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip Resistor; Resistance Vishay - 83F6594 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip Resistor; Resistance Vishay
83F6594
Thin Film Chip Resistor; Resistance Vishay 83F6594
Thin Film Chip Resistor; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Thin Film Chip Resistor; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F6594
Product Name Thin Film Chip Resistor; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details