Vishay Precision Group Thin Film Chip Resistor; Resistance Vishay 231224171201

Description
Thin Film Chip Resistor; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes
Description
Thin Film Chip Resistor; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip Resistor; Resistance Vishay - 83F6572 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip Resistor; Resistance Vishay
83F6572
Thin Film Chip Resistor; Resistance Vishay 83F6572
Thin Film Chip Resistor; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Thin Film Chip Resistor; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F6572
Product Name Thin Film Chip Resistor; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details