Vishay Precision Group Resistor, Thin Film, 910Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 231220179103

Description
RESISTOR, THIN FILM, 910KOHM, 100mW, 0.1%, FULL REEL; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 910KOHM, 100mW, 0.1%, FULL REEL; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 910Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 83F6649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 910Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
83F6649
Resistor, Thin Film, 910Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 83F6649
RESISTOR, THIN FILM, 910KOHM, 100mW, 0.1%, FULL REEL; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THIN FILM, 910KOHM, 100mW, 0.1%, FULL REEL; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F6649
Product Name Resistor, Thin Film, 910Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details