Vishay Precision Group Thin Film Chip Resistor; Resistance Vishay 231220172702

Description
Thin Film Chip Resistor; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes
Datasheet
Description
Thin Film Chip Resistor; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip Resistor; Resistance Vishay - 83F6624 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip Resistor; Resistance Vishay
83F6624
Thin Film Chip Resistor; Resistance Vishay 83F6624
Thin Film Chip Resistor; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Thin Film Chip Resistor; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:-; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:2312 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F6624
Product Name Thin Film Chip Resistor; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details