Vishay Precision Group Thin Film Chip Resistor, Full Reel; Resistance Vishay 231220171502

Description
Thin Film Chip Resistor, FULL REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
Thin Film Chip Resistor, FULL REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip Resistor, Full Reel; Resistance Vishay - 83F6621 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip Resistor, Full Reel; Resistance Vishay
83F6621
Thin Film Chip Resistor, Full Reel; Resistance Vishay 83F6621
Thin Film Chip Resistor, FULL REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Thin Film Chip Resistor, FULL REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F6621
Product Name Thin Film Chip Resistor, Full Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details