VISHAY PRECISION GROUP
231220171213 -- MCT 0603-25 0.1% P1 12K1 VISHAY
Vishay Precision Group
Mct 0603-25 0.1% P1 12K1 Vishay
231220171213
Description
MCT 0603-25 0.1% P1 12K1
Description
MCT 0603-25 0.1% P1 12K1
Suppliers
Mct 0603-25 0.1% P1 12K1 Vishay
94C0827
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
94C0827 |
|
Product Name
|
Mct 0603-25 0.1% P1 12K1 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.2200 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
5.00E-4 ohms
Power Rating
5 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details