Vishay Precision Group Mct 0603-25 0.1% P1 11K3 Vishay 231220171133

Description
MCT 0603-25 0.1% P1 11K3
Description
MCT 0603-25 0.1% P1 11K3

Suppliers

Company
Product
Description
Supplier Links
Mct 0603-25 0.1% P1 11K3 Vishay - 83H2839 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P1 11K3 Vishay
83H2839
Mct 0603-25 0.1% P1 11K3 Vishay 83H2839
MCT 0603-25 0.1% P1 11K3

MCT 0603-25 0.1% P1 11K3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H2839
Product Name Mct 0603-25 0.1% P1 11K3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers