Vishay Precision Group Pac01 2K2 1% A1 Vishay 230632752202

Description
PAC01 2K2 1% A1
Description
PAC01 2K2 1% A1

Suppliers

Company
Product
Description
Supplier Links
Pac01 2K2 1% A1 Vishay - 55M8081 - Newark, An Avnet Company
Chicago, IL, United States
Pac01 2K2 1% A1 Vishay
55M8081
Pac01 2K2 1% A1 Vishay 55M8081
PAC01 2K2 1% A1

PAC01 2K2 1% A1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55M8081
Product Name Pac01 2K2 1% A1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details