Vishay Precision Group Capacitor Pp Film 0.027Uf, 160V, 2%, Radial; Product Range Vishay 2222-420-42703

Description
CAPACITOR PP FILM 0.027UF, 160V, 2%, RADIAL; Product Range:VISHAY - MKP420 Series; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:160V; Capacitor Case Style:- RoHS Compliant: Yes
Description
CAPACITOR PP FILM 0.027UF, 160V, 2%, RADIAL; Product Range:VISHAY - MKP420 Series; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:160V; Capacitor Case Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film 0.027Uf, 160V, 2%, Radial; Product Range Vishay - 75M1980 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.027Uf, 160V, 2%, Radial; Product Range Vishay
75M1980
Capacitor Pp Film 0.027Uf, 160V, 2%, Radial; Product Range Vishay 75M1980
CAPACITOR PP FILM 0.027UF, 160V, 2%, RADIAL; Product Range:VISHAY - MKP420 Series; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:160V; Capacitor Case Style:- RoHS Compliant: Yes

CAPACITOR PP FILM 0.027UF, 160V, 2%, RADIAL; Product Range:VISHAY - MKP420 Series; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:160V; Capacitor Case Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M1980
Product Name Capacitor Pp Film 0.027Uf, 160V, 2%, Radial; Product Range Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
1000uF 63V Capacitor - 58-108CKE063M - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details