Vishay Precision Group Capacitor, 100Uf, 400V; Capacitance Vishay 2222 057 56101

Description
CAPACITOR, 100UF, 400V; Capacitance:100µF; Voltage Rating:400V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; Lead Spacing:10mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, 100UF, 400V; Capacitance:100µF; Voltage Rating:400V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; Lead Spacing:10mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 100Uf, 400V; Capacitance Vishay - 26M6373 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 100Uf, 400V; Capacitance Vishay
26M6373
Capacitor, 100Uf, 400V; Capacitance Vishay 26M6373
CAPACITOR, 100UF, 400V; Capacitance:100µF; Voltage Rating:400V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; Lead Spacing:10mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAPACITOR, 100UF, 400V; Capacitance:100µF; Voltage Rating:400V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; Lead Spacing:10mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M6373
Product Name Capacitor, 100Uf, 400V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Quick Connect, Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details