Vishay Precision Group Potentiometer Knobs 21PA11B10

Description
Vishay 21PA11B10 Potentiometer Knob
Request a Quote Datasheet
Description
Vishay 21PA11B10 Potentiometer Knob
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Knobs - 4867188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
4867188
Potentiometer Knobs 4867188
Vishay 21PA11B10 Potentiometer Knob

Vishay 21PA11B10 Potentiometer Knob

Supplier's Site
Counting Dial, 11Turn, 6.35Mm; No. Of Turns Vishay - 20M0551 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 11Turn, 6.35Mm; No. Of Turns Vishay
20M0551
Counting Dial, 11Turn, 6.35Mm; No. Of Turns Vishay 20M0551
COUNTING DIAL, 11TURN, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Aluminiu m; Product Range:-; Accessory Type:Counting Dial; Applications:Precisi on Potentiometers; Body Material:Acrylonitri le Butadiene RoHS Compliant: Yes

COUNTING DIAL, 11TURN, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Aluminium; Product Range:-; Accessory Type:Counting Dial; Applications:Precision Potentiometers; Body Material:Acrylonitrile Butadiene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 4867188 20M0551
Product Name Potentiometer Knobs Counting Dial, 11Turn, 6.35Mm; No. Of Turns Vishay
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers