Vishay Precision Group Potentiometer Knobs 21A11B10

Description
Vishay 21A11B10 Potentiometer Knob
Request a Quote
Description
Vishay 21A11B10 Potentiometer Knob
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Knobs - 1073138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
1073138
Potentiometer Knobs 1073138
Vishay 21A11B10 Potentiometer Knob

Vishay 21A11B10 Potentiometer Knob

Supplier's Site
Potentiometer Knobs - 1679628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
1679628
Potentiometer Knobs 1679628
Vishay 21A11B10 Potentiometer Knob

Vishay 21A11B10 Potentiometer Knob

Supplier's Site
Counting Dial, 15 Turns, 1/4; No. Of Turns Vishay - 25M1521 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 15 Turns, 1/4; No. Of Turns Vishay
25M1521
Counting Dial, 15 Turns, 1/4; No. Of Turns Vishay 25M1521
COUNTING DIAL, 15 TURNS, 1/4"; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; External Depth:25.4mm; For Use With:Vishay Potentiometers RoHS Compliant: Yes

COUNTING DIAL, 15 TURNS, 1/4"; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; External Depth:25.4mm; For Use With:Vishay Potentiometers RoHS Compliant: Yes

Supplier's Site
Potentiometer - 31533614 - Radwell International
Willingboro, NJ, United States
Potentiometer
31533614
Potentiometer 31533614
POTENTIOMETER, COUNTING DIAL, 15 TURNS, SHAFT DIAMETER 6.35 MM, BODY DIAMETER 46.02 MM, BLACK INDICATOR, SILVER BODY, ROHS COMPLIANT, VERNIER SCALE. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, COUNTING DIAL, 15 TURNS, SHAFT DIAMETER 6.35 MM, BODY DIAMETER 46.02 MM, BLACK INDICATOR, SILVER BODY, ROHS COMPLIANT, VERNIER SCALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1073138 25M1521 31533614
Product Name Potentiometer Knobs Counting Dial, 15 Turns, 1/4; No. Of Turns Vishay Potentiometer
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details