Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 487 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 2140744

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 487 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 487 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 487 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9137 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 487 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9137
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 487 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9137
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 487 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 487 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W9137
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 487 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details