Vishay Precision Group Potentiometer 21-A-11

Description
COUNTING DIAL KNOB, 6.35MM SHAFT, 15 TURNS, 6.35MM SHAFT DIAMETER, SATIN CHROME FINISH WITH BLACK MARKINGS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
COUNTING DIAL KNOB, 6.35MM SHAFT, 15 TURNS, 6.35MM SHAFT DIAMETER, SATIN CHROME FINISH WITH BLACK MARKINGS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 20585276 - Radwell International
Willingboro, NJ, United States
Potentiometer
20585276
Potentiometer 20585276
COUNTING DIAL KNOB, 6.35MM SHAFT, 15 TURNS, 6.35MM SHAFT DIAMETER, SATIN CHROME FINISH WITH BLACK MARKINGS. FREE 2 YEAR RADWELL WARRANTY

COUNTING DIAL KNOB, 6.35MM SHAFT, 15 TURNS, 6.35MM SHAFT DIAMETER, SATIN CHROME FINISH WITH BLACK MARKINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
VISHAY Pilot Devices 21-A-11

VISHAY Pilot Devices 21-A-11

Supplier's Site
Turns Counting Dial, 15Turn, For 6.35Mm Shaft, Alum; No. Of Turns Vishay - 08F898 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 15Turn, For 6.35Mm Shaft, Alum; No. Of Turns Vishay
08F898
Turns Counting Dial, 15Turn, For 6.35Mm Shaft, Alum; No. Of Turns Vishay 08F898
TURNS COUNTING DIAL, 15TURN, FOR 6.35MM SHAFT, ALUM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome Finish with Black Markings; Product Range:-; Accessory Type:46.02mm Dia. 15 Turn Counting Dial RoHS Compliant: Yes

TURNS COUNTING DIAL, 15TURN, FOR 6.35MM SHAFT, ALUM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome Finish with Black Markings; Product Range:-; Accessory Type:46.02mm Dia. 15 Turn Counting Dial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 20585276 08F898
Product Name Potentiometer Turns Counting Dial, 15Turn, For 6.35Mm Shaft, Alum; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details