Vishay Intertechnology, Inc. Ceramic Capacitors 20VLSS10-R

Description
10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 20VLSS10-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
20VLSS10-R-ND
Ceramic Capacitors 20VLSS10-R-ND
10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.01uF Capacitor
60-20VLSS10-R
0.01uF Capacitor 60-20VLSS10-R
Cap Ceramic Single Suppression X2 0.01uF 400VAC Z5U -20% to 80% (13.5 X 4.1mm) Radial 6.4mm 125°C Bulk Product overview: 20VLSS10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-20VLSS10-R can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X2 0.01uF 400VAC Z5U -20% to 80% (13.5 X 4.1mm) Radial 6.4mm 125°C Bulk Product overview: 20VLSS10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-20VLSS10-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 400V, Z5U, +80,-20%, Radial; Capacitance Vishay - 07J9348 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 400V, Z5U, +80,-20%, Radial; Capacitance Vishay
07J9348
Ceramic Capacitor 0.01Uf, 400V, Z5U, +80,-20%, Radial; Capacitance Vishay 07J9348
CERAMIC CAPACITOR 0.01UF, 400V, Z5U, +80,-20%, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:400V; Voltage Rating Y:-; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 400V, Z5U, +80,-20%, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:400V; Voltage Rating Y:-; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 20VLSS10-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
20VLSS10-R
Ceramic Capacitors 20VLSS10-R
CAP CER 10000PF 400VAC Y5V RDL

CAP CER 10000PF 400VAC Y5V RDL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 20VLSS10-R-ND 60-20VLSS10-R 07J9348 20VLSS10-R
Product Name Ceramic Capacitors 0.01uF Capacitor Ceramic Capacitor 0.01Uf, 400V, Z5U, +80,-20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C0805C471J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers