0.02µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Cap Ceramic Single Suppression X2 0.02uF 400VAC Y5V -20% to 80% (18.3 X 3.8mm) Radial 9.5mm 125°C Bulk Product overview: 20VLS20-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.02uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-20VLS20-R can be used for catalog matching and distributor lookup.
CAP CER 0.02UF 400VAC Y5V RADIAL
CAP CER 0.02UF 400VAC Y5V RADIAL
CERAMIC CAPACITOR 0.02UF, 400V, Y5V, +80,-20%, RADIAL; Capacitance:20000pF;
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 20VLS20-R-ND | 60-20VLS20-R | 20VLS20-R | 20VLS20-R | 65K2774 |
| Product Name | Ceramic Capacitors | 0.02uF Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.02Uf, 400V, Y5V, +80,-20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0200 microF | 20000 microF | 0.0200 microF | 0.0200 microF | 0.0200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |