Vishay Intertechnology, Inc. Ceramic Capacitors 20VLD90QAM1-R

Description
9000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
9000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 20VLD90QAM1-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
20VLD90QAM1-R-ND
Ceramic Capacitors 20VLD90QAM1-R-ND
9000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

9000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 20VLD90QAM1-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
20VLD90QAM1-R
Ceramic Capacitors 20VLD90QAM1-R
CAP CER 9000PF 400VAC Y5V RADIAL

CAP CER 9000PF 400VAC Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 20VLD90QAM1-R-ND 20VLD90QAM1-R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers