Vishay Intertechnology, Inc. Schottky 100V 2A Diode and Rectifier 20MQ100-M3/5AT

Description
DIODE SCHOTTKY 100V 2A DO214AC Product overview: 20MQ100-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20MQ100-M3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 2A DO214AC Product overview: 20MQ100-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20MQ100-M3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 2A Diode and Rectifier - 280-20MQ100-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-20MQ100-M3/5AT
Schottky 100V 2A Diode and Rectifier 280-20MQ100-M3/5AT
DIODE SCHOTTKY 100V 2A DO214AC Product overview: 20MQ100-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20MQ100-M3/5AT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A DO214AC Product overview: 20MQ100-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20MQ100-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 20MQ100-M3/5AT - 197393-20MQ100-M3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20MQ100-M3/5AT
197393-20MQ100-M3/5AT
Diodes, Rectifiers - Single - 20MQ100-M3/5AT 197393-20MQ100-M3/5AT
Manufacturer: Vishay Win Source Part Number: 197393-20MQ100-M3/5A T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 910mV @ 2A Current - Reverse Leakage @ Vr: 100μA @ 100V Capacitance @ Vr, F: 38pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197393-20MQ100-M3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 910mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-20MQ100-M3/5AT 197393-20MQ100-M3/5AT
Product Name Schottky 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - 20MQ100-M3/5AT
Package Reel - TR SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data