Vishay Intertechnology, Inc. Diode, Schottky, 15V 20A, TO-220AC 20L15TPBF

Description
The Schottky rectifier module has been optimized for ultra low forward voltage drop specifically for the OR-ing of parallel power supplies. The proprietary barrier technology allows for reliable operation up to 125°C junction temperature. Typical applications are in parallel switching power supplies, converters, reverse battery protection, and redundant power subsystems. Features: 125°C TOperation (V <5 V) Optimized for OR-ing Applications Ultralow Forward Voltage Drop High Frequency Operation Guard Ring for Enhanced Ruggedness and Long Term Reliability High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Lead (Pb)-Free (“PbF” Suffix) Designed and Qualified for Industrial Level
Description
The Schottky rectifier module has been optimized for ultra low forward voltage drop specifically for the OR-ing of parallel power supplies. The proprietary barrier technology allows for reliable operation up to 125°C junction temperature. Typical applications are in parallel switching power supplies, converters, reverse battery protection, and redundant power subsystems. Features: 125°C TOperation (V <5 V) Optimized for OR-ing Applications Ultralow Forward Voltage Drop High Frequency Operation Guard Ring for Enhanced Ruggedness and Long Term Reliability High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Lead (Pb)-Free (“PbF” Suffix) Designed and Qualified for Industrial Level

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 15V 20A, TO-220AC - 70078696 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Schottky, 15V 20A, TO-220AC
70078696
Diode, Schottky, 15V 20A, TO-220AC 70078696
The Schottky rectifier module has been optimized for ultra low forward voltage drop specifically for the OR-ing of parallel power supplies. The proprietary barrier technology allows for reliable operation up to 125°C junction temperature. Typical applications are in parallel switching power supplies, converters, reverse battery protection, and redundant power subsystems. Features: 125°C TOperation (V <5 V) Optimized for OR-ing Applications Ultralow Forward Voltage Drop High Frequency Operation Guard Ring for Enhanced Ruggedness and Long Term Reliability High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Lead (Pb)-Free (“PbF” Suffix) Designed and Qualified for Industrial Level

The Schottky rectifier module has been optimized for ultra low forward voltage drop specifically for the OR-ing of parallel power supplies. The proprietary barrier technology allows for reliable operation up to 125°C junction temperature. Typical applications are in parallel switching power supplies, converters, reverse battery protection, and redundant power subsystems.
Features:

  • 125°C TOperation (V <5 V)
  • Optimized for OR-ing Applications
  • Ultralow Forward Voltage Drop
  • High Frequency Operation
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Lead (Pb)-Free (“PbF” Suffix)
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078696
Product Name Diode, Schottky, 15V 20A, TO-220AC
Package TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 30 amps
VRRM 120 volts
View Details
Diodes - BAT 165 E6327 - ODG (Origin Data Global)
Infineon Technologies AG
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1221204 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details