Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 20ETS12SPBF 20ETS12SPBF

Description
Manufacturer: Vishay Win Source Part Number: 1122955-20ETS12SPBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1122955-20ETS12SPBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 20ETS12SPBF - 1122955-20ETS12SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20ETS12SPBF
1122955-20ETS12SPBF
Diodes, Rectifiers - Single - 20ETS12SPBF 1122955-20ETS12SPBF
Manufacturer: Vishay Win Source Part Number: 1122955-20ETS12SPBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1122955-20ETS12SPBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
SMD 20A 1200V Diode and Rectifier - 280-20ETS12SPBF - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 20A 1200V Diode and Rectifier
280-20ETS12SPBF
SMD 20A 1200V Diode and Rectifier 280-20ETS12SPBF
Rectifier Diode, 1 Phase, 1 Element, 20A, 1200V V(RRM), Silicon, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT, SMD-220, D2PAK-3 Product overview: 20ETS12SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETS12SPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 20A, 1200V V(RRM), Silicon, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT, SMD-220, D2PAK-3 Product overview: 20ETS12SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETS12SPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1122955-20ETS12SPBF 280-20ETS12SPBF
Product Name Diodes, Rectifiers - Single - 20ETS12SPBF SMD 20A 1200V Diode and Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Single Diodes - BAS21J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 10 amps
VRRM 650 volts
View Details