Manufacturer: Vishay
Win Source Part Number: 1122945-20ETS08PBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diode 800V 20A 2-Pin(2+Tab) TO-220AC Tube Product overview: 20ETS08PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETS08PBF can be used for catalog matching and distributor lookup.
The 20ETS... rectifier High Voltage Series has been optimized for very low forward voltage drop, with moderate leakage. The glass passivation technology used has reliable operation up to 150°C junction temperature. Typical applications are in input rectification and these products are designed to be used with Vishay HPP switches and output rectifiers which are available in identical package outlines. This product Series has been designed and qualified for
industrial level.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1122945-20ETS08PBF | 280-20ETS08PBF | 70079054 |
| Product Name | Diodes, Rectifiers - Single - 20ETS08PBF | 800V 20A Diode and Rectifier | DIODE; 20A IF; 1.1 V @ 20 A, +25C; 800V; 1.3C/W; 250 A (NON-REPETITIVE) IFMS |
| Package | Rail/Tube | TO-220 | |
| RoHS Compliant | RoHS | ||
| IO | 20 amps | ||
| Tj | -40 C (-40 F) | -40 to ? C (-40 to ? F) |