DIODE GP 1KV 20A TO220ACFP Product overview: 20ETF10FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF10FP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 905885-20ETF10FP
Features: Diode Standard 1000 V 20A Through Hole TO-220AC Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Full Pack
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 20ETF10
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC Full Pack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GP 1KV 20A TO220ACFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-20ETF10FP | 905885-20ETF10FP | 20ETF10FP |
| Product Name | 1KV 20A Diode and Rectifier | Diodes, Rectifiers - Single - 20ETF10FP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube |