Manufacturer: Vishay
Win Source Part Number: 1122926-20ETF02STRRP
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 1 Element, 20A, 200V V(RRM), Silicon, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT, SMD-220, D2PAK-3 Product overview: 20ETF02STRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF02STRRPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 1122926-20ETF02STRRPBF | 280-20ETF02STRRPBF |
| Product Name | Diodes, Rectifiers - Single - 20ETF02STRRPBF | SMD 20A 200V Diode and Rectifier |
| Configuration | Single |