DIODE ARRAY SCHOTTKY 100V DPAK Product overview: 20CWT10FNTRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CWT10FNTRL can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 075111-20CWT10FNTRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 890mV @ 20A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-20CWT10FNTRL | 075111-20CWT10FNTRL |
| Product Name | Schottky 100V DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - 20CWT10FNTRL |
| Package | Reel - TR | DPAK; DPAK |
| Tj | 175 C (347 F) | 175 C (347 F) |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Obsolete(EOL) |