Vishay Intertechnology, Inc. Schottky 150V 20A Diode and Rectifier 20CTQ150PBF

Description
Diode Schottky 150V 20A 3-Pin(3+Tab) TO-220AB Tube Product overview: 20CTQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 150V 20A 3-Pin(3+Tab) TO-220AB Tube Product overview: 20CTQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 20A Diode and Rectifier - 286-20CTQ150PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 20A Diode and Rectifier
286-20CTQ150PBF
Schottky 150V 20A Diode and Rectifier 286-20CTQ150PBF
Diode Schottky 150V 20A 3-Pin(3+Tab) TO-220AB Tube Product overview: 20CTQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ150PBF can be used for catalog matching and distributor lookup.

Diode Schottky 150V 20A 3-Pin(3+Tab) TO-220AB Tube Product overview: 20CTQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ150PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 20CTQ150PBF - 075109-20CTQ150PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 20CTQ150PBF
075109-20CTQ150PBF
Diodes, Rectifiers - Arrays - 20CTQ150PBF 075109-20CTQ150PBF
Manufacturer: Vishay Win Source Part Number: 075109-20CTQ150PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A Current - Reverse Leakage @ Vr: 25μA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 075109-20CTQ150PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A
Current - Reverse Leakage @ Vr: 25μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode, Schottky, 150V 20A, TO-220AB - 70078694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Schottky, 150V 20A, TO-220AB
70078694
Diode, Schottky, 150V 20A, TO-220AB 70078694
The 20CTQ.. center tap Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection. Features: 175°C T Operation Center Tap Configuration Low Forward Voltage Drop High Frequency Operation High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Lead (Pb)-Free (PbF Suffix) Designed and Qualified for Q101 Level

The 20CTQ.. center tap Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection.
Features:

  • 175°C T Operation
  • Center Tap Configuration
  • Low Forward Voltage Drop
  • High Frequency Operation
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • Lead (Pb)-Free (PbF Suffix)
  • Designed and Qualified for Q101 Level
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-20CTQ150PBF 075109-20CTQ150PBF 70078694
Product Name Schottky 150V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - 20CTQ150PBF Diode, Schottky, 150V 20A, TO-220AB
Package Rail/Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
IO 20 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to ? C (-67 to ? F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data