Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 20CTQ045STRLPBF 20CTQ045STRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 1122914-20CTQ045STRL PBF Manufacturer Homepage: www.vishay.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1122914-20CTQ045STRL PBF Manufacturer Homepage: www.vishay.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 20CTQ045STRLPBF - 1122914-20CTQ045STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 20CTQ045STRLPBF
1122914-20CTQ045STRLPBF
Diodes, Rectifiers - Arrays - 20CTQ045STRLPBF 1122914-20CTQ045STRLPBF
Manufacturer: Vishay Win Source Part Number: 1122914-20CTQ045STRL PBF Manufacturer Homepage: www.vishay.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1122914-20CTQ045STRLPBF
Manufacturer Homepage: www.vishay.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Schottky 10 A Diode and Rectifier - 286-20CTQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10 A Diode and Rectifier
286-20CTQ045STRLPBF
Schottky 10 A Diode and Rectifier 286-20CTQ045STRLPBF
Schottky Rectifier, 2 x 10 A Product overview: 20CTQ045STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ045STRLPBF can be used for catalog matching and distributor lookup.

Schottky Rectifier, 2 x 10 A Product overview: 20CTQ045STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ045STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1122914-20CTQ045STRLPBF 286-20CTQ045STRLPBF
Product Name Diodes, Rectifiers - Arrays - 20CTQ045STRLPBF Schottky 10 A Diode and Rectifier
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS70VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type LLD - Model: MS906C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details