Vishay Intertechnology, Inc. Schottky SMD 20A 45V Diode and Rectifier 20CTQ045STRL

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, SMD-220, D2PAK-3 Product overview: 20CTQ045STRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ045STRL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, SMD-220, D2PAK-3 Product overview: 20CTQ045STRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ045STRL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 20A 45V Diode and Rectifier - 286-20CTQ045STRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 20A 45V Diode and Rectifier
286-20CTQ045STRL
Schottky SMD 20A 45V Diode and Rectifier 286-20CTQ045STRL
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, SMD-220, D2PAK-3 Product overview: 20CTQ045STRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ045STRL can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, SMD-220, D2PAK-3 Product overview: 20CTQ045STRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ045STRL can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 20CTQ045STRL - 809100-20CTQ045STRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 20CTQ045STRL
809100-20CTQ045STRL
Diodes, Rectifiers - Arrays - 20CTQ045STRL 809100-20CTQ045STRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809100-20CTQ045STRL Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 640mV at 10A Current - Reverse Leakage at Vr: 2mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809100-20CTQ045STRL
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 640mV at 10A
Current - Reverse Leakage at Vr: 2mA at 45V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-20CTQ045STRL 809100-20CTQ045STRL
Product Name Schottky SMD 20A 45V Diode and Rectifier Diodes, Rectifiers - Arrays - 20CTQ045STRL
Package Tape and Reel
IO 10 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data