Vishay Intertechnology, Inc. Dual Schottky 40 V 10 A Diode and Rectifier 20CTQ040PBF

Description
VISHAY 20CTQ040PBF Small Signal Schottky Diode, Dual Common Cathode, 40 V, 10 A, 640 mV, 1.06 kA, 175 C Product overview: 20CTQ040PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY 20CTQ040PBF Small Signal Schottky Diode, Dual Common Cathode, 40 V, 10 A, 640 mV, 1.06 kA, 175 C Product overview: 20CTQ040PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Schottky 40 V 10 A Diode and Rectifier - 286-20CTQ040PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Schottky 40 V 10 A Diode and Rectifier
286-20CTQ040PBF
Dual Schottky 40 V 10 A Diode and Rectifier 286-20CTQ040PBF
VISHAY 20CTQ040PBF Small Signal Schottky Diode, Dual Common Cathode, 40 V, 10 A, 640 mV, 1.06 kA, 175 C Product overview: 20CTQ040PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ040PBF can be used for catalog matching and distributor lookup.

VISHAY 20CTQ040PBF Small Signal Schottky Diode, Dual Common Cathode, 40 V, 10 A, 640 mV, 1.06 kA, 175 C Product overview: 20CTQ040PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ040PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 20CTQ040PBF - 7452-20CTQ040PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 20CTQ040PBF
7452-20CTQ040PBF
Diodes, Rectifiers - Arrays - 20CTQ040PBF 7452-20CTQ040PBF
Manufacturer: Vishay Win Source Part Number: 7452-20CTQ040PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 640mV @ 10A Current - Reverse Leakage @ Vr: 2mA @ 40V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 7452-20CTQ040PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 640mV @ 10A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-20CTQ040PBF 7452-20CTQ040PBF
Product Name Dual Schottky 40 V 10 A Diode and Rectifier Diodes, Rectifiers - Arrays - 20CTQ040PBF
Package TO-220AB TO-220; TO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data