Vishay Intertechnology, Inc. 300V 10A Diode and Rectifier 20CTH03STRLPBF

Description
DIODE STANDARD 300V 10A TO263AB Product overview: 20CTH03STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE STANDARD 300V 10A TO263AB Product overview: 20CTH03STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 10A Diode and Rectifier - 286-20CTH03STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 10A Diode and Rectifier
286-20CTH03STRLPBF
300V 10A Diode and Rectifier 286-20CTH03STRLPBF
DIODE STANDARD 300V 10A TO263AB Product overview: 20CTH03STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03STRLPBF can be used for catalog matching and distributor lookup.

DIODE STANDARD 300V 10A TO263AB Product overview: 20CTH03STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 20CTH03STRLPBF - 075108-20CTH03STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 20CTH03STRLPBF
075108-20CTH03STRLPBF
Diodes, Rectifiers - Arrays - 20CTH03STRLPBF 075108-20CTH03STRLPBF
Manufacturer: Vishay Win Source Part Number: 075108-20CTH03STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 075108-20CTH03STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3 - 866-20CTH03STRLPBF - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3
866-20CTH03STRLPBF
Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3 866-20CTH03STRLPBF
Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3

Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diodes
Product Number 286-20CTH03STRLPBF 075108-20CTH03STRLPBF 866-20CTH03STRLPBF
Product Name 300V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - 20CTH03STRLPBF Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3
Package Reel - TR D2PAK; D2PAK
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data