Vishay Intertechnology, Inc. 200 A 100 V Diode and Rectifier 203DNQ100

Description
DIODE 200 A, 100 V, SILICON, RECTIFIER DIODE, TO-244AB, MODIFIED TO-244AB, 3 PIN, Rectifier Diode Product overview: 203DNQ100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-203DNQ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 200 A, 100 V, SILICON, RECTIFIER DIODE, TO-244AB, MODIFIED TO-244AB, 3 PIN, Rectifier Diode Product overview: 203DNQ100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-203DNQ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 A 100 V Diode and Rectifier - 286-203DNQ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 A 100 V Diode and Rectifier
286-203DNQ100
200 A 100 V Diode and Rectifier 286-203DNQ100
DIODE 200 A, 100 V, SILICON, RECTIFIER DIODE, TO-244AB, MODIFIED TO-244AB, 3 PIN, Rectifier Diode Product overview: 203DNQ100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-203DNQ100 can be used for catalog matching and distributor lookup.

DIODE 200 A, 100 V, SILICON, RECTIFIER DIODE, TO-244AB, MODIFIED TO-244AB, 3 PIN, Rectifier Diode Product overview: 203DNQ100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-203DNQ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 203DNQ100 - 761712-203DNQ100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 203DNQ100
761712-203DNQ100
Diodes, Rectifiers - Arrays - 203DNQ100 761712-203DNQ100
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761712-203DNQ100 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: TO-244AB Mounting: Chassis Mount Diode Type: Schottky Current - Reverse Leakage @ Vr: 3mA @ 80V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200A Part Status: Obsolete(EOL) Family Name: 203DNQ100 Categories: Discrete Semiconductor Products Manufacturer Package: TO-244AB Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 100A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): CPT20090D; FST160100D; FST153100D; Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761712-203DNQ100
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: TO-244AB
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3mA @ 80V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200A
Part Status: Obsolete(EOL)
Family Name: 203DNQ100
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-244AB
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 100A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): CPT20090D; FST160100D; FST153100D;
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-203DNQ100 761712-203DNQ100
Product Name 200 A 100 V Diode and Rectifier Diodes, Rectifiers - Arrays - 203DNQ100
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data