Vishay Intertechnology, Inc. Capacitor Arrays & Networks 100pF 10p/9cap 10% 20110D1C101K5P

Description
Capacitor Arrays & Networks 100pF 10p/9cap 10%
Request a Quote
Description
Capacitor Arrays & Networks 100pF 10p/9cap 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitor Arrays & Networks 100pF 10p/9cap 10% - 20110D1C101K5P - ASAP Semiconductor LLC
Anaheim, CA, United States
Capacitor Arrays & Networks 100pF 10p/9cap 10%
20110D1C101K5P
Capacitor Arrays & Networks 100pF 10p/9cap 10% 20110D1C101K5P
Capacitor Arrays & Networks 100pF 10p/9cap 10%

Capacitor Arrays & Networks 100pF 10p/9cap 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 20110D1C101K5P
Product Name Capacitor Arrays & Networks 100pF 10p/9cap 10%
Configuration Chip Array; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers