Vishay Precision Group Capacitance Vishay 20108D1X102K5P.

Description
Capacitance:1100pF; Capacitor Case / Package:SIP; Voltage(DC):50V; No. of Capacitors:7Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Dielectric Characteristic:X7R RoHS Compliant: No
Datasheet
Description
Capacitance:1100pF; Capacitor Case / Package:SIP; Voltage(DC):50V; No. of Capacitors:7Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Dielectric Characteristic:X7R RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 32AC6415 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
32AC6415
Capacitance Vishay 32AC6415
Capacitance:1100pF; Capacitor Case / Package:SIP; Voltage(DC):50V; No. of Capacitors:7Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Dielectric Characteristic:X7R RoHS Compliant: No

Capacitance:1100pF; Capacitor Case / Package:SIP; Voltage(DC):50V; No. of Capacitors:7Capacitors; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Dielectric Characteristic:X7R RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32AC6415
Product Name Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 0.0011 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers