Vishay Precision Group Switching Diode, 75V, 200Ma, Do-35; Diode Configuration Vishay 1N914-TR

Description
SWITCHING DIODE, 75V, 200mA, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:1A; Diode Case Style:DO-35 RoHS Compliant: Yes
Description
SWITCHING DIODE, 75V, 200mA, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:1A; Diode Case Style:DO-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switching Diode, 75V, 200Ma, Do-35; Diode Configuration Vishay - 33C2951 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 75V, 200Ma, Do-35; Diode Configuration Vishay
33C2951
Switching Diode, 75V, 200Ma, Do-35; Diode Configuration Vishay 33C2951
SWITCHING DIODE, 75V, 200mA, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:1A; Diode Case Style:DO-35 RoHS Compliant: Yes

SWITCHING DIODE, 75V, 200mA, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:1A; Diode Case Style:DO-35 RoHS Compliant: Yes

Supplier's Site
Diode,Switching;75V;200mA;DO-35;Cut-Tape - 70061727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode,Switching;75V;200mA;DO-35;Cut-Tape
70061727
Diode,Switching;75V;200mA;DO-35;Cut-Tape 70061727
Features: Fast Switching Speed High Reliability High Conductance For General-Purpose Switching Applications Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Mechanical Data: Case: DO35 Glass Case Weight: Approx. 125 mg Cathode Band Color: Black Codes/Options: - TR/10 k Per 13" Reel (52 mm Tape), 50 k/Box - TAP/10 k Per Ammopack (52 mm Tape), 50 k/Box

Features:

  • Fast Switching Speed
  • High Reliability
  • High Conductance
  • For General-Purpose Switching Applications
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Mechanical Data:
  • Case: DO35 Glass Case
  • Weight: Approx. 125 mg
  • Cathode Band Color: Black
  • Codes/Options:
    - TR/10 k Per 13" Reel (52 mm Tape), 50 k/Box
    - TAP/10 k Per Ammopack (52 mm Tape), 50 k/Box
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Diodes Rectifiers
Product Number 33C2951 70061727
Product Name Switching Diode, 75V, 200Ma, Do-35; Diode Configuration Vishay Diode,Switching;75V;200mA;DO-35;Cut-Tape
Diode Applications Switching
RoHS Compliant RoHS
VF 1 volts 1 volts
IF 200 mA 300 mA
Unlock Full Specs
to access all available technical data